Vishay Intertechnology, Inc. Through Hole Resistors CMF5572K300BEEB70

Description
72.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
72.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5572K300BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5572K300BEEB70-ND
Through Hole Resistors CMF5572K300BEEB70-ND
72.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

72.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 72.3K OHM 1/2W .1% AXIAL - CMF5572K300BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 1/2W .1% AXIAL
CMF5572K300BEEB70
RES 72.3K OHM 1/2W .1% AXIAL CMF5572K300BEEB70
RES 72.3Kohm 1/2W .1% AXIAL

RES 72.3Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 72.3K .1% T-9 Eb E3 Vishay - 69P1014 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 72.3K .1% T-9 Eb E3 Vishay
69P1014
Cmf-55-70 72.3K .1% T-9 Eb E3 Vishay 69P1014
CMF-55-70 72.3K .1% T-9 EB e3

CMF-55-70 72.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5572K300BEEB70-ND CMF5572K300BEEB70 69P1014
Product Name Through Hole Resistors RES 72.3K OHM 1/2W .1% AXIAL Cmf-55-70 72.3K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers