RES 71.5ohm 1/2W .5% AXIAL
71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 71.5 .5% T-2 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5571R500DHEA | CMF5571R500DHEA-ND | 69P0977 |
| Product Name | RES 71.5 OHM 1/2W .5% AXIAL | Through Hole Resistors | Cmf-55 71.5 .5% T-2 Ea E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 71.5 ohms | 71.5 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |