Vishay Intertechnology, Inc. RES 71.5K OHM 1/2W 1% AXIAL CMF5571K500FKEB70

Description
RES 71.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/2W 1% AXIAL - CMF5571K500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/2W 1% AXIAL
CMF5571K500FKEB70
RES 71.5K OHM 1/2W 1% AXIAL CMF5571K500FKEB70
RES 71.5Kohm 1/2W 1% AXIAL

RES 71.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5571K500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5571K500FKEB70-ND
Through Hole Resistors CMF5571K500FKEB70-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 71.5K 1% T-1 Eb E3 Vishay - 69P0970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 71.5K 1% T-1 Eb E3 Vishay
69P0970
Cmf-55-70 71.5K 1% T-1 Eb E3 Vishay 69P0970
CMF-55-70 71.5K 1% T-1 EB e3

CMF-55-70 71.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5571K500FKEB70 CMF5571K500FKEB70-ND 69P0970
Product Name RES 71.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 71.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details