Vishay Intertechnology, Inc. Metal Film Resistors - CMF55715R00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55715R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55715R00BER6
Metal Film Resistors - CMF55715R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55715R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715R00BER6-ND
Through Hole Resistors CMF55715R00BER6-ND
715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7790
Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7790
Resistor,Metal Film,715Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,715Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715R00BER6 CMF55715R00BER6-ND 41C7790
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,715Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details