Vishay Intertechnology, Inc. RES 715K OHM 1/2W 1% AXIAL CMF55715K00FHEK

Description
RES 715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/2W 1% AXIAL - CMF55715K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W 1% AXIAL
CMF55715K00FHEK
RES 715K OHM 1/2W 1% AXIAL CMF55715K00FHEK
RES 715Kohm 1/2W 1% AXIAL

RES 715Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00FHEK-ND
Through Hole Resistors CMF55715K00FHEK-ND
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 715K 1% T-2 Ek E3 Vishay - 69P0990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715K 1% T-2 Ek E3 Vishay
69P0990
Cmf-55 715K 1% T-2 Ek E3 Vishay 69P0990
CMF-55 715K 1% T-2 EK e3

CMF-55 715K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00FHEK CMF55715K00FHEK-ND 69P0990
Product Name RES 715K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 715K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details