Vishay Intertechnology, Inc. Through Hole Resistors CMF55715K00FHEB

Description
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF715KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF715KHFTR-ND
Through Hole Resistors CMF715KHFTR-ND
715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 715K OHM 1% 50PPM 1/2W - CMF55715K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 715K OHM 1% 50PPM 1/2W
CMF55715K00FHEB
Vishay/DaleRES 715K OHM 1% 50PPM 1/2W CMF55715K00FHEB
Vishay/DaleRES 715Kohm 1% 50PPM 1/2W

Vishay/DaleRES 715Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 715K 1% T-2 Eb E3 Vishay - 69P0989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715K 1% T-2 Eb E3 Vishay
69P0989
Cmf-55 715K 1% T-2 Eb E3 Vishay 69P0989
CMF-55 715K 1% T-2 EB e3

CMF-55 715K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF715KHFTR-ND CMF55715K00FHEB 69P0989
Product Name Through Hole Resistors Vishay/DaleRES 715K OHM 1% 50PPM 1/2W Cmf-55 715K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details