Vishay Intertechnology, Inc. RES 715K OHM 1/2W .1% AXIAL CMF55715K00BER6

Description
RES 715Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 715Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/2W .1% AXIAL - CMF55715K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W .1% AXIAL
CMF55715K00BER6
RES 715K OHM 1/2W .1% AXIAL CMF55715K00BER6
RES 715Kohm 1/2W .1% AXIAL

RES 715Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55715K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00BER6-ND
Through Hole Resistors CMF55715K00BER6-ND
715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7778
Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7778
Resistor,Metal Film,715KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,715KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00BER6 CMF55715K00BER6-ND 41C7778
Product Name RES 715K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,715Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers