Vishay Intertechnology, Inc. RES 70.6 OHM 1/2W .1% AXIAL CMF5570R600BEEB

Description
RES 70.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6 OHM 1/2W .1% AXIAL - CMF5570R600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 1/2W .1% AXIAL
CMF5570R600BEEB
RES 70.6 OHM 1/2W .1% AXIAL CMF5570R600BEEB
RES 70.6ohm 1/2W .1% AXIAL

RES 70.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5570R600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570R600BEEB-ND
Through Hole Resistors CMF5570R600BEEB-ND
70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5570R600BEEB CMF5570R600BEEB-ND
Product Name RES 70.6 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70.6 ohms 70.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details