Vishay Intertechnology, Inc. RES 700 OHM 1/2W 1% AXIAL CMF55700R00FKEK

Description
RES 700ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 700ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 1/2W 1% AXIAL - CMF55700R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1/2W 1% AXIAL
CMF55700R00FKEK
RES 700 OHM 1/2W 1% AXIAL CMF55700R00FKEK
RES 700ohm 1/2W 1% AXIAL

RES 700ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55700R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55700R00FKEK-ND
Through Hole Resistors CMF55700R00FKEK-ND
700 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

700 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 700 1% T-1 Ek E3 Vishay - 48P7131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 700 1% T-1 Ek E3 Vishay
48P7131
Cmf-55 700 1% T-1 Ek E3 Vishay 48P7131
CMF-55 700 1% T-1 EK e3

CMF-55 700 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55700R00FKEK CMF55700R00FKEK-ND 48P7131
Product Name RES 700 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 700 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details