Vishay Intertechnology, Inc. Through Hole Resistors CMF55700R00CHEK

Description
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55700R00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55700R00CHEK-ND
Through Hole Resistors CMF55700R00CHEK-ND
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 700 OHM 1/2W 0.25% AXIAL - CMF55700R00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1/2W 0.25% AXIAL
CMF55700R00CHEK
RES 700 OHM 1/2W 0.25% AXIAL CMF55700R00CHEK
RES 700ohm 1/2W 0.25% AXIAL

RES 700ohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 700 .25% T-2 Ek E3 Vishay - 69P0956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 700 .25% T-2 Ek E3 Vishay
69P0956
Cmf-55 700 .25% T-2 Ek E3 Vishay 69P0956
CMF-55 700 .25% T-2 EK e3

CMF-55 700 .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55700R00CHEK-ND CMF55700R00CHEK 69P0956
Product Name Through Hole Resistors RES 700 OHM 1/2W 0.25% AXIAL Cmf-55 700 .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details