Vishay Intertechnology, Inc. Through Hole Resistors CMF55700R00CHBF

Description
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55700R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55700R00CHBF-ND
Through Hole Resistors CMF55700R00CHBF-ND
700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

700 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 700 OHM 1/2W 0.25% AXIAL - CMF55700R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1/2W 0.25% AXIAL
CMF55700R00CHBF
RES 700 OHM 1/2W 0.25% AXIAL CMF55700R00CHBF
RES 700ohm 1/2W 0.25% AXIAL

RES 700ohm 1/2W 0.25% AXIAL

Supplier's Site
Resistors, Cmf-55 700 .25% T-2 B14 Vishay - 11J0797 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 700 .25% T-2 B14 Vishay
11J0797
Resistors, Cmf-55 700 .25% T-2 B14 Vishay 11J0797
RESISTORS, CMF-55 700 .25% T-2 B14

RESISTORS, CMF-55 700 .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55700R00CHBF-ND CMF55700R00CHBF 11J0797
Product Name Through Hole Resistors RES 700 OHM 1/2W 0.25% AXIAL Resistors, Cmf-55 700 .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details