Vishay Intertechnology, Inc. RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FKR670

Description
RES 6.81ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1/2W 1% AXIAL - CMF556R8100FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% AXIAL
CMF556R8100FKR670
RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FKR670
RES 6.81ohm 1/2W 1% AXIAL

RES 6.81ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R8100FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8100FKR670-ND
Through Hole Resistors CMF556R8100FKR670-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.81 1% T-1 Re6 Vishay - 69P0151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.81 1% T-1 Re6 Vishay
69P0151
Cmf-55-70 6.81 1% T-1 Re6 Vishay 69P0151
CMF-55-70 6.81 1% T-1 RE6

CMF-55-70 6.81 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8100FKR670 CMF556R8100FKR670-ND 69P0151
Product Name RES 6.81 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 6.81 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details