Vishay Intertechnology, Inc. RES 6.65 OHM 1/2W 1% AXIAL CMF556R6500FKEK

Description
RES 6.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1/2W 1% AXIAL - CMF556R6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/2W 1% AXIAL
CMF556R6500FKEK
RES 6.65 OHM 1/2W 1% AXIAL CMF556R6500FKEK
RES 6.65ohm 1/2W 1% AXIAL

RES 6.65ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R6500FKEK-ND
Through Hole Resistors CMF556R6500FKEK-ND
6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556R6500FKEK CMF556R6500FKEK-ND
Product Name RES 6.65 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details