Vishay Precision Group Cmf-55 6.4 1% T-1 Re8 Vishay CMF556R4000FKR8

Description
CMF-55 6.4 1% T-1 RE8
Description
CMF-55 6.4 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 6.4 1% T-1 Re8 Vishay - 69P0131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.4 1% T-1 Re8 Vishay
69P0131
Cmf-55 6.4 1% T-1 Re8 Vishay 69P0131
CMF-55 6.4 1% T-1 RE8

CMF-55 6.4 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P0131
Product Name Cmf-55 6.4 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers