Vishay Intertechnology, Inc. Through Hole Resistors CMF556R2000FKEK39

Description
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R2000FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000FKEK39-ND
Through Hole Resistors CMF556R2000FKEK39-ND
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556R2000FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R2000FKEK39
Metal Film Resistors - CMF556R2000FKEK39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 6.2 1% T-1 Ek E3 Vishay - 69P0109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 6.2 1% T-1 Ek E3 Vishay
69P0109
Cmf-55-39 6.2 1% T-1 Ek E3 Vishay 69P0109
CMF-55-39 6.2 1% T-1 EK e3

CMF-55-39 6.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000FKEK39-ND CMF556R2000FKEK39 69P0109
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 6.2 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details