Vishay Intertechnology, Inc. RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FKEK

Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/2W 1% AXIAL - CMF556R1900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/2W 1% AXIAL
CMF556R1900FKEK
RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FKEK
RES 6.19ohm 1/2W 1% AXIAL

RES 6.19ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R1900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R1900FKEK-ND
Through Hole Resistors CMF556R1900FKEK-ND
6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.19 1% T-1 Ek E3 Vishay - 69P0099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19 1% T-1 Ek E3 Vishay
69P0099
Cmf-55 6.19 1% T-1 Ek E3 Vishay 69P0099
CMF-55 6.19 1% T-1 EK e3

CMF-55 6.19 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R1900FKEK CMF556R1900FKEK-ND 69P0099
Product Name RES 6.19 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.19 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details