Vishay Intertechnology, Inc. Through Hole Resistors CMF556R0000FKBF

Description
6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R0000FKBF-ND
Through Hole Resistors CMF556R0000FKBF-ND
6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6 OHM 1/2W 1% AXIAL - CMF556R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 1/2W 1% AXIAL
CMF556R0000FKBF
RES 6 OHM 1/2W 1% AXIAL CMF556R0000FKBF
RES 6ohm 1/2W 1% AXIAL

RES 6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 6 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6 Ohm, +/1 Percent, 100 Ppm Vishay
41C6947
Cmf55, 6 Ohm, +/1 Percent, 100 Ppm Vishay 41C6947
CMF55, 6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R0000FKBF-ND CMF556R0000FKBF 41C6947
Product Name Through Hole Resistors RES 6 OHM 1/2W 1% AXIAL Cmf55, 6 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers