Vishay Intertechnology, Inc. Metal Film Resistors - CMF556M8100FKEK

Description
Metal Film Resistors - Through Hole 6.81Mohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 6.81Mohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556M8100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M8100FKEK
Metal Film Resistors - CMF556M8100FKEK
Metal Film Resistors - Through Hole 6.81Mohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 6.81Mohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF556M8100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FKEK-ND
Through Hole Resistors CMF556M8100FKEK-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81M 1% T-1 Ek E3 Vishay - 69P0077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81M 1% T-1 Ek E3 Vishay
69P0077
Cmf-55 6.81M 1% T-1 Ek E3 Vishay 69P0077
CMF-55 6.81M 1% T-1 EK e3

CMF-55 6.81M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FKEK CMF556M8100FKEK-ND 69P0077
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.81M 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details