Vishay Intertechnology, Inc. RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FKBF

Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/2W 1% AXIAL - CMF556M8100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/2W 1% AXIAL
CMF556M8100FKBF
RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FKBF
RES 6.81Mohm 1/2W 1% AXIAL

RES 6.81Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M8100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FKBF-ND
Through Hole Resistors CMF556M8100FKBF-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6939
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6939
Resistor,Metal Film,6.81MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.81MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FKBF CMF556M8100FKBF-ND 41C6939
Product Name RES 6.81M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details