Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8000JNEB

Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M8000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8000JNEB-ND
Through Hole Resistors CMF556M8000JNEB-ND
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.8M OHM 1/2W 5% AXIAL - CMF556M8000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/2W 5% AXIAL
CMF556M8000JNEB
RES 6.8M OHM 1/2W 5% AXIAL CMF556M8000JNEB
RES 6.8Mohm 1/2W 5% AXIAL

RES 6.8Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 6.8M 5% T-00 Eb E3 Vishay - 69P0069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8M 5% T-00 Eb E3 Vishay
69P0069
Cmf-55 6.8M 5% T-00 Eb E3 Vishay 69P0069
CMF-55 6.8M 5% T-00 EB e3

CMF-55 6.8M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8000JNEB-ND CMF556M8000JNEB 69P0069
Product Name Through Hole Resistors RES 6.8M OHM 1/2W 5% AXIAL Cmf-55 6.8M 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details