Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8000JNBF

Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M8000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8000JNBF-ND
Through Hole Resistors CMF556M8000JNBF-ND
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556M8000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M8000JNBF
Metal Film Resistors - CMF556M8000JNBF
Metal Film Resistors - Through Hole 1/4watt 6.8Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 6.8Mohms 5%

Supplier's Site
Resistor,metal Film,6.8Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C6938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.8Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C6938
Resistor,metal Film,6.8Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C6938
Resistor,Metal Film,6.8MOhms,250WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,6.8MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8000JNBF-ND CMF556M8000JNBF 41C6938
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,6.8Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details