Vishay Intertechnology, Inc. RES 6.65M OHM 1/2W 2% AXIAL CMF556M6500GLEB

Description
RES 6.65Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/2W 2% AXIAL - CMF556M6500GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/2W 2% AXIAL
CMF556M6500GLEB
RES 6.65M OHM 1/2W 2% AXIAL CMF556M6500GLEB
RES 6.65Mohm 1/2W 2% AXIAL

RES 6.65Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M6500GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M6500GLEB-ND
Through Hole Resistors CMF556M6500GLEB-ND
6.65 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65M 2% T-0 Eb E3 Vishay - 69P0058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65M 2% T-0 Eb E3 Vishay
69P0058
Cmf-55 6.65M 2% T-0 Eb E3 Vishay 69P0058
CMF-55 6.65M 2% T-0 EB e3

CMF-55 6.65M 2% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M6500GLEB CMF556M6500GLEB-ND 69P0058
Product Name RES 6.65M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 6.65M 2% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers