Vishay Intertechnology, Inc. Metal Film Resistors - CMF556M4900FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 6.49Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 6.49Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556M4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M4900FKBF
Metal Film Resistors - CMF556M4900FKBF
Metal Film Resistors - Through Hole 1/4watt 6.49Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 6.49Mohms 1%

Supplier's Site
Through Hole Resistors - CMF556M4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M4900FKBF-ND
Through Hole Resistors CMF556M4900FKBF-ND
6.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556M4900FKBF CMF556M4900FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details