Vishay Intertechnology, Inc. Through Hole Resistors CMF556M0400FKEB

Description
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M0400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M0400FKEB-ND
Through Hole Resistors CMF556M0400FKEB-ND
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04M OHM 1/2W 1% AXIAL - CMF556M0400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1/2W 1% AXIAL
CMF556M0400FKEB
RES 6.04M OHM 1/2W 1% AXIAL CMF556M0400FKEB
RES 6.04Mohm 1/2W 1% AXIAL

RES 6.04Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.04M 1% T-1 Eb E3 Vishay - 69P0038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04M 1% T-1 Eb E3 Vishay
69P0038
Cmf-55 6.04M 1% T-1 Eb E3 Vishay 69P0038
CMF-55 6.04M 1% T-1 EB e3

CMF-55 6.04M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M0400FKEB-ND CMF556M0400FKEB 69P0038
Product Name Through Hole Resistors RES 6.04M OHM 1/2W 1% AXIAL Cmf-55 6.04M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details