Vishay Intertechnology, Inc. RES 6.04M OHM 1/2W 1% AXIAL CMF556M0400FKBF

Description
RES 6.04Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04M OHM 1/2W 1% AXIAL - CMF556M0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1/2W 1% AXIAL
CMF556M0400FKBF
RES 6.04M OHM 1/2W 1% AXIAL CMF556M0400FKBF
RES 6.04Mohm 1/2W 1% AXIAL

RES 6.04Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M0400FKBF-ND
Through Hole Resistors CMF556M0400FKBF-ND
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6918
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6918
Resistor,Metal Film,6.04MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.04MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M0400FKBF CMF556M0400FKBF-ND 41C6918
Product Name RES 6.04M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details