Vishay Intertechnology, Inc. RES 6.98K OHM 1/2W 0.5% AXIAL CMF556K9800DHR6

Description
RES 6.98Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/2W 0.5% AXIAL - CMF556K9800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 0.5% AXIAL
CMF556K9800DHR6
RES 6.98K OHM 1/2W 0.5% AXIAL CMF556K9800DHR6
RES 6.98Kohm 1/2W 0.5% AXIAL

RES 6.98Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K9800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800DHR6-ND
Through Hole Resistors CMF556K9800DHR6-ND
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6904
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6904
Resistor,Metal Film,6.98KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.98KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800DHR6 CMF556K9800DHR6-ND 41C6904
Product Name RES 6.98K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details