Vishay Intertechnology, Inc. RES 6.98K OHM 1/2W .5% AXIAL CMF556K9800DHEK

Description
RES 6.98Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/2W .5% AXIAL - CMF556K9800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W .5% AXIAL
CMF556K9800DHEK
RES 6.98K OHM 1/2W .5% AXIAL CMF556K9800DHEK
RES 6.98Kohm 1/2W .5% AXIAL

RES 6.98Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K9800DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800DHEK-ND
Through Hole Resistors CMF556K9800DHEK-ND
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.98K .5% T-2 Ek E3 Vishay - 69P0015 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.98K .5% T-2 Ek E3 Vishay
69P0015
Cmf-55 6.98K .5% T-2 Ek E3 Vishay 69P0015
CMF-55 6.98K .5% T-2 EK e3

CMF-55 6.98K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800DHEK CMF556K9800DHEK-ND 69P0015
Product Name RES 6.98K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.98K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details