Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FKBF

Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% AXIAL - CMF556K8100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
CMF556K8100FKBF
RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FKBF
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FKBF-ND
Through Hole Resistors CMF556K8100FKBF-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6887
Resistor,metal Film,68.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6887
Resistor,Metal Film,68.1KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,68.1KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100FKBF CMF556K8100FKBF-ND 41C6887
Product Name RES 6.81K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,68.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details