Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K8100FHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8100FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8100FHRE70
Metal Film Resistors - CMF556K8100FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556K8100FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FHRE70-ND
Through Hole Resistors CMF556K8100FHRE70-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.81 Kohm, +/1 Percent, 50 Ppm Vishay - 41C6881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.81 Kohm, +/1 Percent, 50 Ppm Vishay
41C6881
Cmf55, 6.81 Kohm, +/1 Percent, 50 Ppm Vishay 41C6881
CMF55, 6.81 kOhm, +/- 1 Percent, 50 ppm

CMF55, 6.81 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100FHRE70 CMF556K8100FHRE70-ND 41C6881
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 6.81 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers