Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FHBF

Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% AXIAL - CMF556K8100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
CMF556K8100FHBF
RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FHBF
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FHBF-ND
Through Hole Resistors CMF556K8100FHBF-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K8100FHBF CMF556K8100FHBF-ND
Product Name RES 6.81K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details