Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K8100BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8100BER670
Metal Film Resistors - CMF556K8100BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556K8100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100BER670-ND
Through Hole Resistors CMF556K8100BER670-ND
6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6862
Resistor,metal Film,68.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6862
Resistor,Metal Film,68.1KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,68.1KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100BER670 CMF556K8100BER670-ND 41C6862
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,68.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details