Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K8000FHEB

Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8000FHEB
Metal Film Resistors - CMF556K8000FHEB
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF556K8000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000FHEB-ND
Through Hole Resistors CMF556K8000FHEB-ND
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.8K 1% T-2 Eb E3 Vishay - 68P9965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8K 1% T-2 Eb E3 Vishay
68P9965
Cmf-55 6.8K 1% T-2 Eb E3 Vishay 68P9965
CMF-55 6.8K 1% T-2 EB e3

CMF-55 6.8K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000FHEB CMF556K8000FHEB-ND 68P9965
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.8K 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details