Vishay Intertechnology, Inc. Through Hole Resistors CMF556K8000BHEB

Description
6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K8000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000BHEB-ND
Through Hole Resistors CMF556K8000BHEB-ND
6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.8K OHM 1/2W 0.1% AXIAL - CMF556K8000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 0.1% AXIAL
CMF556K8000BHEB
RES 6.8K OHM 1/2W 0.1% AXIAL CMF556K8000BHEB
RES 6.8Kohm 1/2W 0.1% AXIAL

RES 6.8Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF556K8000BHEB-ND CMF556K8000BHEB
Product Name Through Hole Resistors RES 6.8K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details