Vishay Intertechnology, Inc. RES 6.79K OHM 1/2W 0.1% AXIAL CMF556K7900BEBF

Description
RES 6.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.79K OHM 1/2W 0.1% AXIAL - CMF556K7900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.79K OHM 1/2W 0.1% AXIAL
CMF556K7900BEBF
RES 6.79K OHM 1/2W 0.1% AXIAL CMF556K7900BEBF
RES 6.79Kohm 1/2W 0.1% AXIAL

RES 6.79Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K7900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7900BEBF-ND
Through Hole Resistors CMF556K7900BEBF-ND
6.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.79 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.79 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6840
Cmf55, 6.79 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6840
CMF55, 6.79 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6.79 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K7900BEBF CMF556K7900BEBF-ND 41C6840
Product Name RES 6.79K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6.79 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details