Vishay Precision Group Metal Film Resistors - CMF556K6500DHWF

Description
Metal Film Resistors - Through Hole CMF-55 6.65K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 6.65K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K6500DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K6500DHWF
Metal Film Resistors - CMF556K6500DHWF
Metal Film Resistors - Through Hole CMF-55 6.65K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 6.65K .5% T-2 RE5

Supplier's Site
Cmf-55 6.65K .5% T-2 Re5 Vishay - 68P9940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65K .5% T-2 Re5 Vishay
68P9940
Cmf-55 6.65K .5% T-2 Re5 Vishay 68P9940
CMF-55 6.65K .5% T-2 RE5

CMF-55 6.65K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556K6500DHWF 68P9940
Product Name Metal Film Resistors - Cmf-55 6.65K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details