Vishay Intertechnology, Inc. Through Hole Resistors CMF556K5700BEEA70

Description
6.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K5700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K5700BEEA70-ND
Through Hole Resistors CMF556K5700BEEA70-ND
6.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556K5700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K5700BEEA70
Metal Film Resistors - CMF556K5700BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 6.57K .1% T-9 Ea E3 Vishay - 68P9932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.57K .1% T-9 Ea E3 Vishay
68P9932
Cmf-55-70 6.57K .1% T-9 Ea E3 Vishay 68P9932
CMF-55-70 6.57K .1% T-9 EA e3

CMF-55-70 6.57K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K5700BEEA70-ND CMF556K5700BEEA70 68P9932
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 6.57K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers