Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FHR6

Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W 1% AXIAL - CMF556K4900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W 1% AXIAL
CMF556K4900FHR6
RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FHR6
RES 6.49Kohm 1/2W 1% AXIAL

RES 6.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900FHR6-ND
Through Hole Resistors CMF556K4900FHR6-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6802 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6802
Res,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6802
RES,Metal Film,64.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,64.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900FHR6 CMF556K4900FHR6-ND 41C6802
Product Name RES 6.49K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details