Vishay Intertechnology, Inc. Through Hole Resistors CMF556K4900FHEB

Description
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.49KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.49KHFTR-ND
Through Hole Resistors CMF6.49KHFTR-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.49KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.49KHFCT-ND
Through Hole Resistors CMF6.49KHFCT-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 6.49K OHM 1% 50PPM 1/2W - CMF556K4900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 6.49K OHM 1% 50PPM 1/2W
CMF556K4900FHEB
Vishay/DaleRES 6.49K OHM 1% 50PPM 1/2W CMF556K4900FHEB
Vishay/DaleRES 6.49Kohm 1% 50PPM 1/2W

Vishay/DaleRES 6.49Kohm 1% 50PPM 1/2W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6.49KHFTR-ND CMF556K4900FHEB
Product Name Through Hole Resistors Vishay/DaleRES 6.49K OHM 1% 50PPM 1/2W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details