6.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 6.49Kohm 1/2W .5% AXIAL
Resistor,Metal Film,6.49KOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF556K4900DHR6-ND | CMF556K4900DHR6 | 41C6790 |
| Product Name | Through Hole Resistors | RES 6.49K OHM 1/2W .5% AXIAL | Resistor,metal Film,6.49Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |