Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W .1% AXIAL CMF556K4900BHEB

Description
RES 6.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W .1% AXIAL - CMF556K4900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W .1% AXIAL
CMF556K4900BHEB
RES 6.49K OHM 1/2W .1% AXIAL CMF556K4900BHEB
RES 6.49Kohm 1/2W .1% AXIAL

RES 6.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900BHEB-ND
Through Hole Resistors CMF556K4900BHEB-ND
6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.49K .1% T-2 Eb E3 Vishay - 68P9913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.49K .1% T-2 Eb E3 Vishay
68P9913
Cmf-55 6.49K .1% T-2 Eb E3 Vishay 68P9913
CMF-55 6.49K .1% T-2 EB e3

CMF-55 6.49K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900BHEB CMF556K4900BHEB-ND 68P9913
Product Name RES 6.49K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 6.49K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details