Vishay Intertechnology, Inc. RES 6.42K OHM 1/2W .1% AXIAL CMF556K4200BERE

Description
RES 6.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.42K OHM 1/2W .1% AXIAL - CMF556K4200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.42K OHM 1/2W .1% AXIAL
CMF556K4200BERE
RES 6.42K OHM 1/2W .1% AXIAL CMF556K4200BERE
RES 6.42Kohm 1/2W .1% AXIAL

RES 6.42Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4200BERE-ND
Through Hole Resistors CMF556K4200BERE-ND
6.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K4200BERE CMF556K4200BERE-ND
Product Name RES 6.42K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers