Vishay Intertechnology, Inc. RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units CMF556K0400FHEB

Description
Manufacturer: AMIS Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Manufacturer: AMIS Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details