Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 ADN4693EBRZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910586-ADN4693EBRZ-R L7 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910586-ADN4693EBRZ-R L7 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7
910586-ADN4693EBRZ-RL7
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 910586-ADN4693EBRZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910586-ADN4693EBRZ-R L7 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910586-ADN4693EBRZ-RL7
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full LVDS, Multipoint 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 910586-ADN4693EBRZ-RL7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details