Vishay Intertechnology, Inc. Through Hole Resistors CMF5569R800FHEB

Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF69.8HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF69.8HFTR-ND
Through Hole Resistors CMF69.8HFTR-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF69.8HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF69.8HFCT-ND
Through Hole Resistors CMF69.8HFCT-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/2W 1% AXIAL - CMF5569R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W 1% AXIAL
CMF5569R800FHEB
RES 69.8 OHM 1/2W 1% AXIAL CMF5569R800FHEB
RES 69.8ohm 1/2W 1% AXIAL

RES 69.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 69.8 1% T-2 Eb E3 Vishay - 69P0717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69.8 1% T-2 Eb E3 Vishay
69P0717
Cmf-55 69.8 1% T-2 Eb E3 Vishay 69P0717
CMF-55 69.8 1% T-2 EB e3

CMF-55 69.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF69.8HFTR-ND CMF5569R800FHEB 69P0717
Product Name Through Hole Resistors RES 69.8 OHM 1/2W 1% AXIAL Cmf-55 69.8 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details