Vishay Intertechnology, Inc. RES 69 OHM 1/2W .1% AXIAL CMF5569R000BEBF

Description
RES 69ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 69ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69 OHM 1/2W .1% AXIAL - CMF5569R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69 OHM 1/2W .1% AXIAL
CMF5569R000BEBF
RES 69 OHM 1/2W .1% AXIAL CMF5569R000BEBF
RES 69ohm 1/2W .1% AXIAL

RES 69ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R000BEBF-ND
Through Hole Resistors CMF5569R000BEBF-ND
69 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 69 .1% T-9 B14 Vishay - 69P0706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69 .1% T-9 B14 Vishay
69P0706
Cmf-55 69 .1% T-9 B14 Vishay 69P0706
CMF-55 69 .1% T-9 B14

CMF-55 69 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R000BEBF CMF5569R000BEBF-ND 69P0706
Product Name RES 69 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 69 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69 ohms 69 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers