Vishay Intertechnology, Inc. Through Hole Resistors CMF55699K00FKEK

Description
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55699K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55699K00FKEK-ND
Through Hole Resistors CMF55699K00FKEK-ND
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 699K OHM 1/2W 1% AXIAL - CMF55699K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 699K OHM 1/2W 1% AXIAL
CMF55699K00FKEK
RES 699K OHM 1/2W 1% AXIAL CMF55699K00FKEK
RES 699Kohm 1/2W 1% AXIAL

RES 699Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 699K 1% T-1 Ek E3 Vishay - 48P7114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 699K 1% T-1 Ek E3 Vishay
48P7114
Cmf-55 699K 1% T-1 Ek E3 Vishay 48P7114
CMF-55 699K 1% T-1 EK e3

CMF-55 699K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55699K00FKEK-ND CMF55699K00FKEK 48P7114
Product Name Through Hole Resistors RES 699K OHM 1/2W 1% AXIAL Cmf-55 699K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details