Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55698R00FKEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 698ohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 698ohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55698R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55698R00FKEK
Vishay/DaleMetal Film Resistors - CMF55698R00FKEK
Vishay/DaleMetal Film Resistors - Through Hole 698ohm 1% 100PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 698ohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55698R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698R00FKEK-ND
Through Hole Resistors CMF55698R00FKEK-ND
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 698 1% T-1 Ek E3 Vishay - 48P7113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 698 1% T-1 Ek E3 Vishay
48P7113
Cmf-55 698 1% T-1 Ek E3 Vishay 48P7113
CMF-55 698 1% T-1 EK e3

CMF-55 698 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698R00FKEK CMF55698R00FKEK-ND 48P7113
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 698 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers