Vishay Intertechnology, Inc. Metal Film Resistors - CMF55698R00FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55698R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55698R00FKBF
Metal Film Resistors - CMF55698R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55698R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698R00FKBF-ND
Through Hole Resistors CMF55698R00FKBF-ND
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7554
Resistor,metal Film,698Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7554
Resistor,Metal Film,698Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,698Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698R00FKBF CMF55698R00FKBF-ND 41C7554
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,698Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details