Vishay Intertechnology, Inc. Through Hole Resistors CMF5568R100JHR6

Description
68.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5568R100JHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100JHR6-ND
Through Hole Resistors CMF5568R100JHR6-ND
68.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1 OHM 1/2W 5% AXIAL - CMF5568R100JHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 5% AXIAL
CMF5568R100JHR6
RES 68.1 OHM 1/2W 5% AXIAL CMF5568R100JHR6
RES 68.1ohm 1/2W 5% AXIAL

RES 68.1ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 68.1 5% T-2 Re6 Vishay - 69P0629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1 5% T-2 Re6 Vishay
69P0629
Cmf-55 68.1 5% T-2 Re6 Vishay 69P0629
CMF-55 68.1 5% T-2 RE6

CMF-55 68.1 5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100JHR6-ND CMF5568R100JHR6 69P0629
Product Name Through Hole Resistors RES 68.1 OHM 1/2W 5% AXIAL Cmf-55 68.1 5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers