Vishay Intertechnology, Inc. Through Hole Resistors CMF5568R100FKBF39

Description
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5568R100FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100FKBF39-ND
Through Hole Resistors CMF5568R100FKBF39-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1 OHM 1/2W 1% AXIAL - CMF5568R100FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% AXIAL
CMF5568R100FKBF39
RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FKBF39
RES 68.1ohm 1/2W 1% AXIAL

RES 68.1ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,68.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7466 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7466
Resistor,metal Film,68.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7466
Resistor,Metal Film,68.1Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,68.1Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100FKBF39-ND CMF5568R100FKBF39 41C7466
Product Name Through Hole Resistors RES 68.1 OHM 1/2W 1% AXIAL Resistor,metal Film,68.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details